SWITCH PB SPST-NO/NC 2A 125VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2449-DH401LBURBN-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |