CIT Relay & Switch Tactile Switches CS1102V11.85F100

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CS1102V11.85F100CT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS1102V11.85F100DKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS1102V11.85F100TR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-CS1102V11.85F100CT-ND 2449-CS1102V11.85F100DKR-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.10mm x 6.30mm 7.10mm x 6.30mm
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGR/GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers