CIT Relay & Switch Tactile Switches CS11014.3F160

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CS11014.3F160DKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS11014.3F160CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-CS11014.3F160CT-ND
Tactile Switches 2449-CS11014.3F160CT-ND
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS11014.3F160TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-CS11014.3F160TR-ND
Tactile Switches 2449-CS11014.3F160TR-ND
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-CS11014.3F160DKR-ND 2449-CS11014.3F160CT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.05mm x 3.50mm 6.05mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571625-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details