TE Connectivity Tactile Switches 147694-1

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyacetal Resin Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Radial Tape Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyacetal Resin Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Radial Tape Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 147694-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
147694-1
Tactile Switches 147694-1
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Polyacetal Resin Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 5.9 MM  [.232 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 9.5 MM  [.374 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Radial Tape Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Through Hole Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Polyacetal Resin
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyamide
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 5.9 MM  [.232 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Radial Tape

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Through Hole
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity - 74AJ7955 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity
74AJ7955
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity 74AJ7955
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT ROHS COMPLIANT: YES

Supplier's Site
Pushbutton Switches - 147694-1 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
147694-1
Pushbutton Switches 147694-1
FSM8JRT=SWITCH PUSHBUTTON TACT

FSM8JRT=SWITCH PUSHBUTTON TACT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 147694-1 74AJ7955 147694-1
Product Name Tactile Switches Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht Rohs Compliant Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506474-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2331408-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 26AC6258 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 2331398-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details