CIT RELAY & SWITCH
ANP11N4HQE -- SWITCHES - PUSHBUTTON SWITCHES
CIT Relay & Switch
Switches - Pushbutton Switches
ANP11N4HQE
Description
SWITCH PB SPDT 3A 120V
Description
SWITCH PB SPDT 3A 120V
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ANP11N4HQE |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Max Current Rating
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Features
Illuminated Switch; Pilot Light
Max Power Rating
0.0013 HP
Base Material
Thermoplastic / Plastic
View Details
Actuator Specifications
Round, Button
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Allen-Bradley / Rockwell Automation
Switch Function
Momentary Contact
View Details