CIT Relay & Switch Automotive Relays A51BS12VDC1.6U

Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A5 series is a PCB-mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 20A at 120VAC, with a maximum switching voltage of 75VDC and 380VAC. It has a 12VDC coil with 1.6W power consumption, operate time of 5ms, and release time of 3ms. The contact material is AgSnO₂In₂O₃. The sealed standard version measures 25.8 x 20.5 x 20.8 mm and weighs 21g. Operating temperature ranges from -40°C to +125°C. The relay meets a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The A5 series is a PCB-mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 20A at 120VAC, with a maximum switching voltage of 75VDC and 380VAC. It has a 12VDC coil with 1.6W power consumption, operate time of 5ms, and release time of 3ms. The contact material is AgSnO₂In₂O₃. The sealed standard version measures 25.8 x 20.5 x 20.8 mm and weighs 21g. Operating temperature ranges from -40°C to +125°C. The relay meets a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A51BS12VDC1.6U
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A51BS12VDC1.6U
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170054300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details