The A5 series is a PCB-pin-mounted automotive relay with a switch capacity of up to 40A at 14VDC and a contact arrangement of SPST normally closed (1B). It has a sealed European PC layout, a 12VDC coil with 1.9W power, and a contact material of AgSnO2. The relay measures 25.8 x 20.5 x 20.8 mm in size, operates from -40°C to +125°C, and has an insulation resistance of at least 100MΩ at 500VDC. The coil has a pick-up voltage of 8.4VDC and a release voltage of 1.2VDC, with an operate time of 5ms and a release time of 3ms.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, European, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, European, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A51BE12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |