The A5 series is a PCB-mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 20A at 120VAC, with a maximum switching voltage of 75VDC and 380VAC. It has a 12VDC coil with 1.6W power consumption, a pick-up voltage of 8.4VDC, and a release voltage of 1.2VDC. Operate and release times are 5ms and 3ms respectively. The contact material is AgSnO2In2O3. The sealed variant with European PC layout measures 25.8 x 20.5 x 20.8 mm and weighs 21g. Operating temperature ranges from -40°C to +125°C. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, European, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, European, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A51BE12VDC1.6U |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |