The A4 series is a PCB-mount relay for automotive and household applications, with a sealed SPDT contact arrangement (1W). It measures 16.9 x 14.5 x 19.5 mm and weighs 24 g. The 12 VDC coil consumes 1.0 W, with operate and release voltages of 8.4 V and 1.2 V, respectively. It switches up to 20 A at 14 VDC and 10 A at 120 VAC, with a maximum switching voltage of 75 VDC and 380 VAC. Contacts are AgSnO₂, with initial resistance under 30 milliohms. Electrical life is 100,000 cycles at rated load, mechanical life 10 million cycles. Operate time is 15 ms, release time 5 ms. Operating temperature is -40°C to +85°C. Insulation resistance exceeds 100 MΩ at 500 VDC, with 1500 Vrms coil-to-contact dielectric strength.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT(1 Form W), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41WS12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |