The A4 series is a PCB-mount relay for automotive and household applications, featuring a SPDT contact arrangement (1W) with AgSnO2 contacts, rated for 20A switching current and 380VAC/75VDC switching voltage. The 12VDC coil version consumes 1.0W and activates at 8.4VDC minimum, with an operate time of 15ms and release time of 5ms. It has a contact resistance under 30 milliohms, 100MΩ insulation resistance, and withstands 1500Vrms coil-to-contact dielectric strength. Operating temperature ranges from -40°C to +85°C. The unit measures 16.9 x 14.5 x 19.5 mm and weighs 24g. Electrical life is 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT(1 Form W), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41WC12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 75 volts |