CIT Relay & Switch Automotive Relays A41UC24VDC

Description
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
Request a Quote
Description
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A4 series is a PCB-mount relay for automotive and household applications, available in SPST NO (1U) and SPDT (1W) contact arrangements. The A41UC24VDC variant features a 24VDC coil with 576 Ω resistance, consuming 1.0 W, and operates with a pick-up voltage of 16.8 VDC minimum and release voltage of 2.4 VDC. It switches up to 20 A at 14 VDC or 10 A at 120 VAC with AgSnO2 contacts, supports a maximum switching voltage of 75 VDC and 380 VAC, and has an electrical life of 100k cycles at rated load. The relay measures 16.9 × 14.5 × 19.5 mm, weighs 24 g, and operates from -40°C to +85°C. Contact insulation resistance is 100 MΩ minimum at 500 VDC, with 1500 Vrms dielectric strength between coil and contacts.

Datasheet Summary
Powered by GS/AI

The A4 series is a PCB-mount relay for automotive and household applications, available in SPST NO (1U) and SPDT (1W) contact arrangements. The A41UC24VDC variant features a 24VDC coil with 576 Ω resistance, consuming 1.0 W, and operates with a pick-up voltage of 16.8 VDC minimum and release voltage of 2.4 VDC. It switches up to 20 A at 14 VDC or 10 A at 120 VAC with AgSnO2 contacts, supports a maximum switching voltage of 75 VDC and 380 VAC, and has an electrical life of 100k cycles at rated load. The relay measures 16.9 × 14.5 × 19.5 mm, weighs 24 g, and operates from -40°C to +85°C. Contact insulation resistance is 100 MΩ minimum at 500 VDC, with 1500 Vrms dielectric strength between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A41UC24VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A41UC24VDC
Automotive Relays 1204-A41UC24VDC
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W

Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A41UC24VDC
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2435S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.24 - Modular step relay 16A - 202481104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers