The A4 series is a PCB-mount automotive relay with a SPST normally open contact arrangement (1U) and 12VDC coil voltage. It handles 20A at 14VDC with a maximum switching power of 2x280W and 75VDC switching voltage. The coil resistance is 145 ohms, consuming 1.0W, with a pickup voltage of 8.4VDC. Operate time is 15ms, release time is 5ms. Contacts are AgSnO₂. Dimensions are 16.9 x 14.5 x 19.5 mm, weight is 12g. Operating temperature ranges from -40°C to +85°C. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles. Insulation resistance is 100MΩ at 500VDC. Dielectric strength is 1500V rms coil-to-contact, 750V rms contact-to-contact. Sealed construction. Shock resistance is 100m/s² for 11ms, vibration resistance is 1.27mm amplitude from 10 to 40Hz.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41UC12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 75 volts |