The A4 series is a PCB-mount relay designed for automotive and household applications, with a SPDT contact arrangement and 24VDC coil voltage. It has a physical size of 16.9 x 14.5 x 19.5 mm and weighs 24g. The contact rating is 20A at 14VDC and 10A at 120VAC, with a maximum switching voltage of 75VDC and 380VAC. The coil has a resistance of 576 ohms, consumes 1.0W of power, operates at 15ms, and releases in 5ms. The contacts are made of AgSnO2, with an initial contact resistance under 30 milliohms. The relay meets an electrical life of 100K cycles and a mechanical life of 10M cycles. It operates from -40°C to +85°C, features 1500V rms coil-to-contact dielectric strength, and is sealed. Solderability is rated at 260°C for 5 seconds.
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41CC24VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 75 volts |