The A4 series is a PCB-mount relay designed for automotive and household applications, with a sealed SPDT (1C) contact arrangement and a 12VDC coil. It measures 16.9 x 14.5 x 19.5 mm and weighs 12g. The contact rating is 10A at 120VAC or 28VDC, with a maximum switching current of 20A at 14VDC and switching voltage of 75VDC. The coil consumes 1.0W at 12VDC, with a pick-up voltage of 8.4VDC and release voltage of 1.2VDC. Operate and release times are 15ms and 5ms respectively. Contact material is AgSnO₂, insulation resistance exceeds 100MΩ, and dielectric strength is 1500Vrms between coil and contact. Operating temperature ranges from -40°C to +85°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41CC12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 75 volts |