The A4 series is a PCB-mount relay for automotive and household appliance applications, with a sealed design and dimensions of 16.9 x 14.5 x 19.5 mm. It features SPDT contacts (1C arrangement) rated for 10A at 120VAC or 28VDC, and 20A at 14VDC, with a maximum switching power of 280W and a switching voltage limit of 380VAC and 75VDC. The 12VDC coil has a resistance of 145 Ω, consumes 1.0W, operates at 8.4VDC minimum, and releases at 1.2VDC minimum, with an operate time of 15ms and a release time of 5ms. Contact resistance is under 30 milliohms, insulation resistance is 100M Ω minimum, and dielectric strength is 1500V rms between coil and contacts. The relay supports 100K electrical cycles and 10M mechanical cycles, operates from -40°C to +85°C, and weighs 12g. Contact material is AgSnO₂.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41AC12VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 75 volts |