The A3M1UCP24VDC1R is a heavy-duty automotive relay with a metal bracket mounting style, SPST N.O. contact arrangement (1U), and a 24VDC coil. It features a resistor for coil suppression and PCB pin termination with a dust cover. The contact rating is 80A at 14VDC for the normally open contact, with a maximum switching voltage of 75VDC and switching power of 1120W. The coil power is 1.8W, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. Operate time is 7ms and release time is 5ms. The relay operates from -40°C to +125°C and weighs 46g. Dimensions are 28.65 x 28.65 x 26.5mm. It meets QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1UCP24VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |