The A3M series is a heavy-duty automotive relay with a metal bracket mounting style, designed for switching applications up to 80A at 14VDC. It features SPST normally open contacts (1U arrangement) with AgSnO contact material, a 24VDC coil rated at 1.8W, and a 150mA coil current. The relay includes a diode suppression component and a dust cover for environmental protection. It operates from -40°C to +125°C, has an electrical life of 100k cycles at rated load, and meets QS-9000 and ISO-9002 quality standards. The case dimensions are 43.10mm x 32.85mm x 27.50mm. Termination is via PCB pins. Diode suppression and dust cover sealing are confirmed for this variant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1UCP24VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |