A3M1CSP12VDC2R is an automotive relay with a metal bracket mounting style, SPDT contact arrangement, and 80A switching capacity at 14VDC. It features a 12VDC coil with 1.8W power consumption, resistor suppression, and PCB pin termination. The relay is process sealed, operates from -40°C to +125°C, and has a contact resistance below 30 milliohms. Its insulation resistance is 100MΩ minimum at 500VDC, with a dielectric strength of 500V rms between coil and contacts. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load. Dimensions are 28.65mm × 28.65mm × 27.50mm, with a weight of 46g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CSP12VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |