The A3M1CSP12VDC2D is a automotive relay with a metal bracket mounting style and SPDT contact arrangement, rated for 80A switching current at 14VDC and 75VDC maximum switching voltage. It has a 12VDC coil with 1.8W power consumption, operate time of 7ms, and release time of 5ms. The relay is sealed and features a diode for coil suppression. Contact material is AgSnO₂, and the operating temperature range is -40°C to +125°C. The physical dimensions are 43.10 mm x 32.85 mm x 27.50 mm. It is manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CSP12VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |