The A3M1CCP24VDC2 is a automotive relay with a metal bracket mounting style, SPDT contact arrangement, and 24VDC coil voltage. It features heavy duty contacts rated for up to 80A switching current at 14VDC and 75VDC switching voltage, with AgSnO contact material. The relay has a coil power of 1.8W, operate time of 7ms, and release time of 5ms. It is sealed with a dust cover, has a PCB pin termination, and operates from -40°C to +125°C. The physical dimensions are 44.6mm × 32.85mm × 28.65mm, and it weighs 46g. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CCP24VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |