The A3M1CCP24VDC1 is a heavy-duty automotive relay with a metal bracket mount, SPDT contact arrangement, and 24VDC coil voltage. It features quick-connect terminals and a dust cover seal. The relay supports a maximum switching current of 80A at 14VDC for the normally open contact and 70A at 14VDC for the normally closed contact, with a maximum switching voltage of 75VDC. It operates within a temperature range of -40°C to +125°C, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. The coil power is 1.8W, with a pick-up voltage of 15.6VDC and a release voltage of 2.4VDC. The contact material is AgSnO2, and insulation resistance is 100MΩ min. at 500VDC. Dimensions are 43.10×32.85×27.50 mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CCP24VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |