The A3M series is a heavy-duty automotive relay with a metal bracket mounting style, designed for switching applications up to 80A at 14VDC. It features SPST NO contact arrangement, AgSnO contact material, and a 12VDC coil with 1.8W power consumption. The relay supports PCB pin termination and has a dust cover sealing option. It operates from -40°C to +125°C, with an operate time of 7ms and a release time of 5ms. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Dimensions are 43.1 x 28.65 x 27.5 mm. The part includes resistor coil suppression as indicated by the 'R' suffix in the ordering code.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP12VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |