The A3 series is an automotive relay with SPST, SPDT, or dual SPST contact arrangements, available in PCB pin or quick connect termination, and rated for switching up to 80A at 14VDC with a maximum switching voltage of 75VDC and switching power of 1120W. It features AgSnO contact material, a 1.8W coil operating at 12VDC or 24VDC, and an operating temperature range of -40°C to +125°C. The A3M variant includes a metal bracket for mounting. Dimensions are 28.65 x 28.65 x 26.5 mm for the standard version, with mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. Compliance includes QS-9000 and ISO-9002 standards. The A3M1ACP12VDC1R variant specifies a metal bracket, PCB pins, dust cover, and coil suppression resistor; its contact rating and electrical characteristics are consistent with the series heavy-duty contact option.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP12VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |