The A3M1ACP12VDC1 is a heavy-duty automotive relay with a metal bracket mounting style, SPST normally open contact arrangement, and a 12VDC coil. It supports up to 80A switching current at 14VDC and 75VDC maximum switching voltage, with contact material AgSnO2In2O3. The relay features PCB pin termination and a dust cover seal. Dimensions are 28.65 mm × 28.65 mm × 27.50 mm, with an operating temperature range of -40°C to +125°C. The coil power is 1.8W, with a pick-up voltage of 7.8VDC maximum and release voltage of 1.2VDC minimum. Electrical life is 100,000 cycles at rated load, and mechanical life is 10 million cycles. The unit weighs 46g and complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |