CIT Relay & Switch Automotive Relays A3KM1ASP24VDC1.6D

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3KM1ASP24VDC1.6D
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3KM1ASP24VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Timer Relays - 1785022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details