CIT Relay & Switch Automotive Relays A3K1CSP12VDC1.6R

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3K1CSP12VDC1.6R
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3K1CSP12VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202180244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay - 700-CFB400I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details