The A3F series is a mounting flange-mounted automotive relay for switching loads up to 80A at 14VDC, with SPST normally open contact arrangement (1U), PCB pin termination, and dust cover sealing. It operates on a 12VDC coil with 1.8W power consumption, has a contact resistance below 30 milliohms, and supports a maximum switching voltage of 75VDC. The relay meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and is rated for 100K electrical cycles at rated load. Dimensions are 28.65 x 28.65 x 26.20 mm. The part includes a diode for coil suppression as indicated by the 'D' suffix.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1UCP12VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |