The A3F1CCP24VDC2 is a automotive relay with a mounting flange, SPDT contact arrangement, and 24VDC coil voltage. It features heavy duty contacts rated for 80A at 14VDC and a maximum switching voltage of 75VDC. The relay supports quick connect termination and has a dust cover seal. It operates with a coil power of 1.8W, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. The operating temperature ranges from -40°C to +125°C, and the physical dimensions are 28.65 mm × 28.65 mm × 27.50 mm. The relay complies with QS-9000 and ISO-9002 standards. The terminal strength is 8N for quick connect fittings. Contact material is AgSnO2In2O3. The relay is rated for 3X 15.60 mm terminal spacing and 3.80 mm hole spacing on the PCB.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1CCP24VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |