The A3F series is a sealed automotive relay with a mounting flange, designed for high-current switching up to 80A at 14VDC. It features a SPDT contact arrangement, a 12VDC coil with 1.8W power consumption, and PCB pin termination. The contact material is AgSnO₂, with a maximum switching voltage of 75VDC and contact resistance below 30 milliohms. The relay has an electrical life of 100,000 cycles and a mechanical life of 10 million cycles, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The part includes a diode for coil suppression. Dimensions are 28.65 mm × 28.65 mm × 27.50 mm.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1CCP12VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |