The A3F1ASP24VDC2D is a relay in the A3 series designed for automotive and lamp accessory applications, featuring a mounting flange, SPST normally open contacts rated for 80A at 14VDC, and a 24VDC coil with 1.8W power consumption. It includes a diode suppressor and PCB pin termination. The unit is sealed and measures 28.65 mm x 28.65 mm x 26.20 mm. It operates within a temperature range of -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 quality standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ASP24VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |