The A3F series is a mounting flange-mounted automotive relay with a maximum switching current of 80A at 14VDC and a maximum switching voltage of 75VDC, using AgSnO contact material. It supports SPST NO contact arrangement (1A), has a 12VDC coil with 1.8W power consumption, and is available with PCB pin termination and a dust cover. The relay operates from -40°C to +125°C, offers 100K electrical cycles and 10M mechanical cycles, and meets QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP12VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |