The A3F1ACP12VDC1R is a automotive relay with a mounting flange, SPST normally open contact arrangement, PCB pin termination, and a dust cover. It operates on a 12VDC coil with a coil resistance of 15.6 ohms, a coil power of 1.8W, a pick-up voltage of 7.8VDC, and a release voltage of 1.2VDC. The contact rating is 60A at 14VDC with a maximum switching voltage of 75VDC and a maximum switching power of 1120W. The relay has an initial contact resistance of less than 30 milliohms, an electrical life of 100,000 cycles at rated load, and a mechanical life of 10 million cycles. It measures 28.65 x 28.65 x 26.20 mm, operates from -40°C to +125°C, and is manufactured in compliance with QS-9000 and ISO-9002. The coil includes a 680Ω resistor for suppression.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP12VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |