The A3F series is a automotive relay with a mounting flange, designed for switching up to 80A at 14VDC with SPST NO, SPST NC, SPDT, or dual SPST NO contact arrangements. It supports PCB pin or quick connect termination, with a coil voltage of 12VDC and a coil power of 1.8W. The relay features diode suppression, operates at 7.8V maximum pick-up and 1.2V minimum release voltage, and has an operate time of 7ms and release time of 5ms. The contact material is AgSnO, with a contact resistance under 30 milliohms and insulation resistance of 100MΩ minimum. It is rated for operation from -40°C to +125°C, with mechanical life of 10M cycles and electrical life of 100K cycles at rated load. The unit measures 28.65mm x 28.65mm x 26.20mm and weighs 46g. The device is manufactured in compliance with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP12VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |