The A3 series is a family of automotive relays with switching capacity up to 80A at 14VDC, designed for use in automobile and lamp accessories. It offers SPST NO (1U) contact arrangement with standard or heavy duty contacts, available with PCB pin or quick connect termination. The relay has a 24VDC coil with 320Ω resistance, consuming 1.8W, and operates with a pickup voltage of 15.6VDC max and release voltage of 2.4VDC min. It is sealed with a dust cover, meets QS-9000 and ISO-9002 standards, and operates from -40°C to +125°C. Dimensions are 28.5 x 28.5 x 26.5 mm. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles. Contact material is AgSnO2In2O3, with maximum switching voltage of 75VDC.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31UCP24VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |