The A3 series is a family of automotive relays with a maximum switching current of 80A at 14VDC and a switching voltage rating of 75VDC, suitable for automobile and lamp accessory applications. The relays feature SPST NO (1U) contact arrangement with standard or heavy duty contacts, PCB pin or quick connect terminations, and are available in a 28.5 mm x 28.5 mm x 26.5 mm package. The coil operates at 12VDC with a power consumption of 1.8W, a pick-up voltage of 7.8VDC, and a release voltage of 1.2VDC. The relay includes diode suppression, meets QS-9000 and ISO-9002 standards, and operates from -40°C to +125°C. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Weight is 46g.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31UCP12VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |