The A3 series is a family of automotive relays with a maximum switching current of 80A and a switching voltage of 75VDC, suitable for automobile and lamp accessories. Available in SPST and SPDT contact arrangements, the relay has a 1.8W coil rated at 12VDC with a pick-up voltage of 7.8VDC and a release voltage of 1.2VDC. It features PCB pin or quick connect termination, an operating temperature range of -40°C to +125°C, and is manufactured to QS-9000 and ISO-9002 standards. The part number A31CCP12VDC1R indicates a standard contact with a resistor suppressor and PCB pins, consistent with the series specifications.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31CCP12VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |