The A3 series is a automotive relay designed for switching applications up to 80A at 14VDC, with contact arrangements available in SPST and SPDT configurations. It features PCB pin or quick connect termination, operates with a 12VDC coil consuming 1.8W, and has a contact resistance below 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and has an electrical life of 100K cycles at rated load. The physical dimensions are 28.5 x 28.5 x 26.5 mm, with a weight of 46g. The A31CCP12VDC1 variant corresponds to the SPDT contact arrangement, PCB pin termination, and 12VDC coil voltage within this series.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31CCP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |