The A3 series is a set of automotive relays designed for switching up to 80A at 14VDC with SPST NO, SPST NC, SPDT, or dual SPST NO contact arrangements. It features PCB pin or quick connect terminations, a coil voltage of 24VDC with a resistance of 320Ω ±10%, and a coil power of 1.8W. The relay has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Operating temperature ranges from -40°C to +125°C. Contact material is AgSnO with insulation resistance exceeding 100MΩ and dielectric strength of 500V RMS. The part number A31ACP24VDC2D specifies a standard contact variant with PCB pins, a diode suppressor, and 24VDC coil, matching the series specifications.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP24VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |