The A2 series is a sealed, SPDT automotive relay with quick-connect terminals, rated for 40A switching at 14VDC and 75VDC maximum switching voltage. It operates on a 6VDC coil with 1.9W power consumption, has a contact resistance under 30 milliohms, and uses AgSnO contact material. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It is rated for operation from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. Coil operate time is 7ms and release time is 5ms.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1CSQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |