The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A and SPST normally closed contact arrangement. It is available with quick connect terminals and a sealed shroud, suitable for automotive and lamp accessory applications. The part measures 26.0 x 26.0 x 24.5 mm and weighs 31 g. It operates at 6VDC coil voltage with a coil power of 1.9W, featuring a diode for coil suppression. Contact rating is 30A at 14VDC resistive for the normally closed contact, with maximum switching voltage of 75VDC and contact material of AgSnO. The relay has an operating temperature range of -40°C to +125°C, electrical life of 100k cycles at rated load, and meets QS-9000 and ISO-9002 standards.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |