The A2 series is a automotive relay with SPST normally closed contact arrangement, sealed with a shroud, and quick connect termination. It has a physical dimension of 26.0 x 26.0 x 24.5 mm and weighs 31 g. The relay operates at 6 VDC with a coil power of 1.6 W, includes a diode suppressor, and meets contact ratings of 30 A at 14 VDC resistive for the normally closed contact. It supports a maximum switching voltage of 75 VDC and a maximum switching current of 40 A. The operating temperature range is -40°C to +125°C, and it is manufactured in compliance with QS-9000 and ISO-9002. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |