The A2 series is a automotive relay with SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting, with a physical size of 26.0 x 26.0 x 24.5 mm. It features a 24VDC coil consuming 1.6W, with diode suppression, and is sealed. Contact rating is 30A at 14VDC resistive and 15A at 28VDC resistive, with maximum switching voltage of 75VDC and switching power of 630W. The relay meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load.
Mounting Type: Shroud, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |