The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp accessories and vehicle applications. It is available in SPST NO, SPST NC, or SPDT contact arrangements and supports PCB pin or quick connect termination. The A2S variant includes a metal bracket and shroud. This part has a 12VDC coil with 1.9W power consumption, quick connect termination, and is sealed. Its dimensions are 26.0 x 26.0 x 24.5 mm. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a contact rating of 30A at 14VDC resistive for the normally closed contact. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles, and insulation resistance is 100M Ω minimum.
Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |