The A2 series is a family of automotive relays with a SPDT contact arrangement, designed for switching loads up to 40A at 75VDC and capable of 630W maximum switching power. The relay features AgSnO contact material, a sealed design with quick-connect terminals, and a metal bracket mounting style. It operates on a 48VDC coil with a power consumption of 1.9W, has an operate time of 7ms and a release time of 5ms, and supports an operating temperature range of -40°C to +125°C. The device complies with QS-9000 and ISO-9002 standards, offers an insulation resistance of at least 100MΩ, and has a dielectric strength of 750Vrms between coil and contacts. The physical dimensions are 26.0 × 26.0 × 24.5mm, and the weight is 31g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSQ48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |