The A2M1CSQ48VDC1.9 is an automotive relay with a metal bracket, SPDT contact arrangement, and quick connect termination. It has a 48VDC coil with 1.9W power consumption, switching capacity of 40A at 14VDC resistive load, and a maximum switching voltage of 75VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Contact material is AgSnO, with an insulation resistance of at least 100M Ω and dielectric strength of 750V rms between coil and contacts. It operates from -40°C to +125°C, complies with QS-9000 and ISO-9002, and has an electrical life of 100k cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSQ48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |