The A2 series is a PCB-mount or quick-connect relay for automotive and lamp accessory applications, with a sealed design and metal bracket option. It has a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. The relay operates at 6VDC with a coil power of 1.9W, has a contact resistance under 30 milliohms, and uses AgSnO contact material. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Operating temperature range is -40°C to +125°C, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. Manufactured to QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |