The A2 series is a PCB-mount and quick-connect automotive relay with SPDT contact configuration, rated for 40A switching at 14VDC and 75VDC maximum voltage. It features AgSnO contact material, a 1.9W coil operating at 12VDC, and diode suppression. The A2M variant includes a metal bracket for mounting. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. The relay operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load. Termination is PCB pin, and the unit is sealed.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |