The A2M1CSP12VDC1.6 is an automotive relay with a metal bracket, SPDT contact arrangement, and quick-connect termination, rated for 40A at 14VDC and 75VDC maximum switching voltage. It operates on a 12VDC coil with 1.6W power consumption, has a contact resistance of less than 30 milliohms, and uses AgSnO contact material. The relay measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and is sealed. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |