The A2 series is a family of automotive relays with SPST or SPDT contact arrangements, designed for PCB pin or quick connect mounting, and suitable for automotive and lamp applications. The A2M variant includes a metal bracket. This part has a SPDT (1C) contact configuration, quick connect termination, and a 48VDC coil with 1.9W power consumption and diode suppression. It supports a maximum switching current of 40A at 75VDC, with contact material AgSnO. The relay operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. The part meets QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |