The A2M series is a family of automotive relays with a metal bracket mounting style, available in SPST normally open, SPST normally closed, or SPDT contact arrangements. This unit has a 48VDC coil, 1.6W coil power, and quick connect terminals. It features a switching capacity of up to 40A at 75VDC, with contact material AgSnO, and operates within a temperature range of -40°C to +125°C. The physical dimensions are 26.0 × 26.0 × 24.5 mm, with a weight of 31g. Compliance includes QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCQ48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |